TE Connectivity SolderSleeve Shield Terminators EJ3514-000

Description
Configuration Features Pre-Installed Lead : Yes, 150 mm min Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection
Request a Quote
Description
Configuration Features Pre-Installed Lead : Yes, 150 mm min Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EJ3514-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EJ3514-000
SolderSleeve Shield Terminators EJ3514-000
Configuration Features Pre-Installed Lead : Yes, 150 mm min Pre-Installed Lead Type : AS22759/41 Dimensions Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 200 Resistance Properties : Immersion Protection

Configuration Features


  • Pre-Installed Lead : Yes, 150 mm min
  • Pre-Installed Lead Type : AS22759/41

Dimensions


  • Expanded Inside Diameter (Min) : 4.32 MM  [.17 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 200
  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EJ3514-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 112647-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 066057-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 297311-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 080010-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details