Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066220-EJ2969-000
Color: Black
Material: Aluminium
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): EJ2969-000TXR40AZ00-
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 15.2 mm
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | EJ2969-000 | 1066220-EJ2969-000 |
| Product Name | connector accessories | OEM Parts - OEM Parts (C - E) - EJ2969-000 |