TE Connectivity Connector Backshells EJ2347-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 27 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 17 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 27 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 17 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EJ2347-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EJ2347-000
Connector Backshells EJ2347-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter (MM) : 27 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 17 TE Connector Interface Code : D Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter (MM) : 27

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 20

Other


  • Entry Size Code : 17
  • TE Connector Interface Code : D

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
Buy Now
Connector Backshell - EJ2347-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
EJ2347-000
Connector Backshell EJ2347-000
Band Strap Backshells

Band Strap Backshells

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Btd1-20-17-1-B Raychem - Te Connectivity - 09AK2462 - Newark, An Avnet Company
Chicago, IL, United States
Btd1-20-17-1-B Raychem - Te Connectivity
09AK2462
Btd1-20-17-1-B Raychem - Te Connectivity 09AK2462
BTD1-20-17-1-B

BTD1-20-17-1-B

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EJ2347-000 EJ2347-000 09AK2462
Product Name Connector Backshells Connector Backshell Btd1-20-17-1-B Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products