TE Connectivity ™ Labels and Industrial Warning Signs EJ2255-000

Description
Cable Identification - Non-Computerized
Request a Quote
Description
Cable Identification - Non-Computerized
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Labels and Industrial Warning Signs - EJ2255-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
EJ2255-000
Labels and Industrial Warning Signs EJ2255-000
Cable Identification - Non-Computerized

Cable Identification - Non-Computerized

Buy Now
Markers - EJ2255-000 - 1231669-EJ2255-000 - Win Source Electronics
Laguna Hills, CA, United States
Markers - EJ2255-000
1231669-EJ2255-000
Markers - EJ2255-000 1231669-EJ2255-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231669-EJ2255-000 Packaging: Box Categories: Markers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Diameter: 6.9 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231669-EJ2255-000
Packaging: Box
Categories: Markers
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire/Cable Diameter: 6.9 mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number EJ2255-000 1231669-EJ2255-000
Product Name Labels and Industrial Warning Signs Markers - EJ2255-000
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 032179-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details