TE Connectivity Connector Backshells EH3088-000

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 14 TE Connector Interface Code : L Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 14 TE Connector Interface Code : L Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EH3088-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EH3088-000
Connector Backshells EH3088-000
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 22.2 MM  [.874 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Entry Size Code : 14 TE Connector Interface Code : L Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Spring

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter : 22.2 MM  [.874 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 20

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : L

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Spring
Buy Now Datasheet
adapters - EH3088-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
EH3088-000
adapters EH3088-000
Adaptors

Adaptors

Buy Now
Swedesboro, NJ, United States
adapters
EH3088-000
adapters EH3088-000
adapters

adapters

Buy Now
91L1-20-14-1-Zb Raychem - Te Connectivity - 45AJ3631 - Newark, An Avnet Company
Chicago, IL, United States
91L1-20-14-1-Zb Raychem - Te Connectivity
45AJ3631
91L1-20-14-1-Zb Raychem - Te Connectivity 45AJ3631
91L1-20-14-1-ZB

91L1-20-14-1-ZB

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EH3088-000 EH3088-000 45AJ3631
Product Name Connector Backshells adapters 91L1-20-14-1-Zb Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products