TE Connectivity Twisted Pair Cable EH2302-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - EH2302-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
EH2302-000
Twisted Pair Cable EH2302-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EH2302-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-0.60-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque - MAD142EY00001 - Lapp Tannehill
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Silver plated copper
Cable Shielding No Shielding; Unshielded
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 1187713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers