Body Features Twisted Pair Cable Conductor Material : Nickel-Coated High Strength Copper Alloy Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions Wire Size (AWG) : 22
Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600
Product Type Features Twisted Pair Cable Type : Spec 55
Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Twisted Pair Cable Conductor Material : Nickel-Coated High Strength Copper Alloy
- Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions
Electrical Characteristics
- Twisted Pair Cable Voltage Rating (VAC) : 600
Product Type Features
- Twisted Pair Cable Type : Spec 55
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 200