TE Connectivity Connector Backshells EH2022-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3475, M83723/41, NAS 1702, AS34081, M83723/39, M83723/42, AS34501, M83723/66, M83723/87, NAS 1700, AS34461, M83723/91, NAS 1652, NAS 1599, AS34061, AS34541, MS3459, M83723/92, NAS 1653, M83723/83, M83723/02, M83723/65, M83723/68, M83723/78, M83723/74, AS34641, M83723/01, M83723/08, M83723/37, M83723/73, M83723/96, NAS 1641, NAS 1643, NAS 1650, AS34041, NAS 1701, AS34241, AS34561, M83723/84, MS3471, MS3472, M83723/06, NAS 1693, M83723/97, NAS 1651, M83723/43, M83723/04, AS34001, M83723/36, NAS 1642, NAS 1692, M83723/69, AS34681, M83723/14, AS34671, M83723/03, M83723/13, M83723/98, M83723/07, M83723/72, M83723/38, M83723/40, AS34121, M83723/86, MS3476, AS34511, M83723/95, NAS 1694, M83723/48, MS3474, M83723/85, MS3470, AS34091, M83723/82, NAS 1699, M83723/76, AS34011, M83723/71, M83723/49, M83723/75, M83723/67, M83723/77, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3475, M83723/41, NAS 1702, AS34081, M83723/39, M83723/42, AS34501, M83723/66, M83723/87, NAS 1700, AS34461, M83723/91, NAS 1652, NAS 1599, AS34061, AS34541, MS3459, M83723/92, NAS 1653, M83723/83, M83723/02, M83723/65, M83723/68, M83723/78, M83723/74, AS34641, M83723/01, M83723/08, M83723/37, M83723/73, M83723/96, NAS 1641, NAS 1643, NAS 1650, AS34041, NAS 1701, AS34241, AS34561, M83723/84, MS3471, MS3472, M83723/06, NAS 1693, M83723/97, NAS 1651, M83723/43, M83723/04, AS34001, M83723/36, NAS 1642, NAS 1692, M83723/69, AS34681, M83723/14, AS34671, M83723/03, M83723/13, M83723/98, M83723/07, M83723/72, M83723/38, M83723/40, AS34121, M83723/86, MS3476, AS34511, M83723/95, NAS 1694, M83723/48, MS3474, M83723/85, MS3470, AS34091, M83723/82, NAS 1699, M83723/76, AS34011, M83723/71, M83723/49, M83723/75, M83723/67, M83723/77, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EH2022-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EH2022-000
Connector Backshells EH2022-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3475, M83723/41, NAS 1702, AS34081, M83723/39, M83723/42, AS34501, M83723/66, M83723/87, NAS 1700, AS34461, M83723/91, NAS 1652, NAS 1599, AS34061, AS34541, MS3459, M83723/92, NAS 1653, M83723/83, M83723/02, M83723/65, M83723/68, M83723/78, M83723/74, AS34641, M83723/01, M83723/08, M83723/37, M83723/73, M83723/96, NAS 1641, NAS 1643, NAS 1650, AS34041, NAS 1701, AS34241, AS34561, M83723/84, MS3471, MS3472, M83723/06, NAS 1693, M83723/97, NAS 1651, M83723/43, M83723/04, AS34001, M83723/36, NAS 1642, NAS 1692, M83723/69, AS34681, M83723/14, AS34671, M83723/03, M83723/13, M83723/98, M83723/07, M83723/72, M83723/38, M83723/40, AS34121, M83723/86, MS3476, AS34511, M83723/95, NAS 1694, M83723/48, MS3474, M83723/85, MS3470, AS34091, M83723/82, NAS 1699, M83723/76, AS34011, M83723/71, M83723/49, M83723/75, M83723/67, M83723/77, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS3475, M83723/41, NAS 1702, AS34081, M83723/39, M83723/42, AS34501, M83723/66, M83723/87, NAS 1700, AS34461, M83723/91, NAS 1652, NAS 1599, AS34061, AS34541, MS3459, M83723/92, NAS 1653, M83723/83, M83723/02, M83723/65, M83723/68, M83723/78, M83723/74, AS34641, M83723/01, M83723/08, M83723/37, M83723/73, M83723/96, NAS 1641, NAS 1643, NAS 1650, AS34041, NAS 1701, AS34241, AS34561, M83723/84, MS3471, MS3472, M83723/06, NAS 1693, M83723/97, NAS 1651, M83723/43, M83723/04, AS34001, M83723/36, NAS 1642, NAS 1692, M83723/69, AS34681, M83723/14, AS34671, M83723/03, M83723/13, M83723/98, M83723/07, M83723/72, M83723/38, M83723/40, AS34121, M83723/86, MS3476, AS34511, M83723/95, NAS 1694, M83723/48, MS3474, M83723/85, MS3470, AS34091, M83723/82, NAS 1699, M83723/76, AS34011, M83723/71, M83723/49, M83723/75, M83723/67, M83723/77, M83723/05

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Stxr54Ab00-1010Ai Raychem - Te Connectivity - 45AJ3620 - Newark, An Avnet Company
Chicago, IL, United States
Stxr54Ab00-1010Ai Raychem - Te Connectivity
45AJ3620
Stxr54Ab00-1010Ai Raychem - Te Connectivity 45AJ3620
STXR54AB00-1010AI

STXR54AB00-1010AI

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EH2022-000 EH2022-000 45AJ3620
Product Name Connector Backshells Stxr54Ab00-1010Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers