TE Connectivity Connector Backshells EH0941-000

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 31.2 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 07 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 31.2 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 07 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EH0941-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EH0941-000
Connector Backshells EH0941-000
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.1 MM  [.437 INCH ] Compatible Cable Diameter Range (MM) : 0 - 11.1 Product Length : 31.2 MM  [1.22 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 07 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 11.1 MM  [.437 INCH ]
  • Compatible Cable Diameter Range (MM) : 0 - 11.1
  • Product Length : 31.2 MM  [1.22 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Entry Size Code : 07

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connector Backshell
EH0941-000
Connector Backshell EH0941-000
Band Strap Backshells

Band Strap Backshells

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EH0941-000 EH0941-000
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details