TE Connectivity Heat Shrink Tubing EH04016001

Description
Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ] Product Length : 40 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 4.5 - 13.5 MM  [.177 - .531 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ] Product Length : 40 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 4.5 - 13.5 MM  [.177 - .531 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EH04016001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EH04016001
Heat Shrink Tubing EH04016001
Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ] Product Length : 40 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Tubing Size Range : 4.5 - 13.5 MM  [.177 - .531 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Typical Automotive Fluids
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ]
  • Product Length : 40 MM  [1.57 INCH ]
  • Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.2 MM  [.047 INCH ]
  • Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ]
  • Tubing Size Range : 4.5 - 13.5 MM  [.177 - .531 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Asia

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Resistance Properties : Moisture Resistant
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EH04016001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 024953N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Wraps - 059945-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details