TE Connectivity Vibration Sensors EGCS3-GGG-C20005

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 50 G  [1.75 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 8 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-250 to 0-1000 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 50 G  [1.75 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 8 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-250 to 0-1000 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGCS3-GGG-C20005 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGCS3-GGG-C20005
Vibration Sensors EGCS3-GGG-C20005
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Anodized Aluminum Product Weight : 50 G  [1.75 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 25 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 8 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-250 to 0-1000 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 50 G  [1.75 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.2
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 25
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 8

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-250 to 0-1000

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number EGCS3-GGG-C20005
Product Name Vibration Sensors
Acceleration 25 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20012751-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2561 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 11025770-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20012246-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details