TE Connectivity Vibration Sensors EGCS-5K-C20019

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66, IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .04 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-100 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66, IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .04 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-100 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGCS-5K-C20019 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGCS-5K-C20019
Vibration Sensors EGCS-5K-C20019
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66, IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .04 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-100 to 0-4000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 10 G  [.35 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.2
  • Zero Acceleration Output (MILV) : ±20

Industry Standards


  • IP Rating : IP66, IP65

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 5000
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .04

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-100 to 0-4000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number EGCS-5K-C20019
Product Name Vibration Sensors
Acceleration 5000 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20010900-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20004546-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10203981-00 - TE Connectivity
Specs
Acceleration 50 to 6000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026944-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details