TE Connectivity Vibration Sensors EGCS-50-C20051

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-600 to 0-10000
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-600 to 0-10000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGCS-50-C20051 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGCS-50-C20051
Vibration Sensors EGCS-50-C20051
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 10 G  [.35 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 4 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-600 to 0-10000

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 10 G  [.35 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.2
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 4

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-600 to 0-10000
Buy Now Datasheet
Accelerometers - 223-EGCS-50-C20051-ND - DigiKey
Thief River Falls, MN, United States
EGCS-D0-50-/V10

EGCS-D0-50-/V10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number EGCS-50-C20051 223-EGCS-50-C20051-ND
Product Name Vibration Sensors Accelerometers
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20004522-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20013572-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Vibration Sensors - 20012246-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20009920-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details