TE Connectivity Vibration Sensors EGCS-5-C20026

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 40 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 40 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGCS-5-C20026 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGCS-5-C20026
Vibration Sensors EGCS-5-C20026
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 40 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 12 G  [.42 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.2
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Mounting Type : Stud

Other


  • Acceleration Range (±) (GFORCE) : 5
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : 40

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-150

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number EGCS-5-C20026
Product Name Vibration Sensors
Acceleration 5 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20025022-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1750 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13203CC-2446 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20004557-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20005538-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details