TE Connectivity Vibration Sensors EGCS-250-C20036

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 250 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .8 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1300 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 250 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .8 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1300 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGCS-250-C20036 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGCS-250-C20036
Vibration Sensors EGCS-250-C20036
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 250 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .8 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1300 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 12 G  [.42 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.2
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Sensor Mount Type : Stud

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 250
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .8

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-1300

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet
Accelerometers - 223-EGCS-250-C20036-ND - DigiKey
Thief River Falls, MN, United States
EGCS-D1SM-250-/L10M

EGCS-D1SM-250-/L10M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number EGCS-250-C20036 223-EGCS-250-C20036-ND
Product Name Vibration Sensors Accelerometers
Acceleration 250 g 250 g
Frequency Range 0.0 to 1300 Hz 5000 Hz
Sensor Technology MEMS
Operating Temperature -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008458-00 - TE Connectivity
Specs
Features Wireless
Acceleration 50 g
Frequency Range 1 to 10000 Hz
View Details
2 suppliers
Vibration Sensors - 20016899-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10213540-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1750 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10221152-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details