TE Connectivity Plug & Play Accelerometers EGCS-100-C20014

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Sensitivity : 2 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-900 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Sensitivity : 2 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-900 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - EGCS-100-C20014 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
EGCS-100-C20014
Plug & Play Accelerometers EGCS-100-C20014
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 12 G  [.42 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.2 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Sensitivity : 2 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-900 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 12 G  [.42 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.2
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Stud

Other


  • Acceleration Range (±) (GFORCE) : 100
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : 2 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-900

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number EGCS-100-C20014
Product Name Plug & Play Accelerometers
Acceleration 100 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011496-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10205536-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.3000 to 10000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Vibration Sensors - 10212720-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 1 to 1200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20012313-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 700 Hz
Sensor Technology MEMS
View Details