TE Connectivity Vibration Sensors EGAX3-QQQ-C20005

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Stainless Steel Product Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±15 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Screw, Adhesive Other Acceleration Range (±) (GFORCE) : 2500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .1 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-3500 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Stainless Steel Product Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±15 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Screw, Adhesive Other Acceleration Range (±) (GFORCE) : 2500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .1 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-3500 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGAX3-QQQ-C20005 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGAX3-QQQ-C20005
Vibration Sensors EGAX3-QQQ-C20005
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Stainless Steel Product Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±15 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Screw, Adhesive Other Acceleration Range (±) (GFORCE) : 2500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .1 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-3500 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 6 G  [.21 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±15

Industry Standards


  • IP Rating : IP61

Mechanical Attachment


  • Mounting Type : Screw, Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 2500
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : .1

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-3500

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number EGAX3-QQQ-C20005
Product Name Vibration Sensors
Acceleration 2500 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20012426-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 900 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 10217746-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 1201F-1000-360-001 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 3000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10217743-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details