TE Connectivity Vibration Sensors EGAX3-DDD-C20005

Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Stainless Steel Product Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±15 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Screw, Adhesive Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 6 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-300 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Stainless Steel Product Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±15 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Screw, Adhesive Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 6 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-300 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGAX3-DDD-C20005 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGAX3-DDD-C20005
Vibration Sensors EGAX3-DDD-C20005
Body Features Number of Sensing Axes : Triaxial Primary Product Material : Stainless Steel Product Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±15 Industry Standards IP Rating : IP61 Mechanical Attachment Mounting Type : Screw, Adhesive Other Acceleration Range (±) (GFORCE) : 10 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 6 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-300 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Number of Sensing Axes : Triaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 6 G  [.21 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±15

Industry Standards


  • IP Rating : IP61

Mechanical Attachment


  • Mounting Type : Screw, Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 10
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : 6

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-300

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number EGAX3-DDD-C20005
Product Name Vibration Sensors
Acceleration 10 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20014474-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10207732-00 - TE Connectivity
Specs
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011498-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20008321-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details