TE Connectivity Vibration Sensors EGAS-5-C20039

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±.7 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±.7 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - EGAS-5-C20039 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
EGAS-5-C20039
Vibration Sensors EGAS-5-C20039
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 2 - 15 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±.7 Sensitivity (MVG) : 20 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 1 G  [.035 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 15
  • Full Scale Output Voltage (VDC) : ±.25
  • Zero Acceleration Output (MILV) : ±20

Mechanical Attachment


  • Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 5
  • Nonlinearity (PCTFSO) : ±.7
  • Sensitivity (MVG) : 20

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-150

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number EGAS-5-C20039
Product Name Vibration Sensors
Acceleration 5 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20013572-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Vibration Sensors - 20004559-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3022-020-N - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details