TE Connectivity Standard Circular Connectors EGA201N00000851000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 0 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 0 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - EGA201N00000851000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
EGA201N00000851000
Standard Circular Connectors EGA201N00000851000
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 0 Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Number of Positions : 9
  • Number of Power Positions : 9
  • Number of Signal Positions : 0

Electrical Characteristics


  • Operating Voltage (VAC) : 630
  • Operating Voltage (VDC) : 630

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EGA201N00000851000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backshells and Cable Clamps - A122110-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
3 suppliers
13A 250V Electronic Connector - 436-1-213825-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Current Rating 13.0 amps
View Details
3 suppliers
Circular Connector Contacts - 1508-097-0236-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers