TE Connectivity Standard Circular Connectors EGA101N00000002000

Description
Body Features Circular Connector Insulation Material Type : PBT+PA Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 4 Number of Signal Positions : 17 Electrical Characteristics Operating Voltage (VAC) : 63, 630 Operating Voltage (VDC) : 63, 630 Housing Features Circular Connector Shell Size : 15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT+PA Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 4 Number of Signal Positions : 17 Electrical Characteristics Operating Voltage (VAC) : 63, 630 Operating Voltage (VDC) : 63, 630 Housing Features Circular Connector Shell Size : 15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - EGA101N00000002000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
EGA101N00000002000
Standard Circular Connectors EGA101N00000002000
Body Features Circular Connector Insulation Material Type : PBT+PA Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 21 Number of Power Positions : 4 Number of Signal Positions : 17 Electrical Characteristics Operating Voltage (VAC) : 63, 630 Operating Voltage (VDC) : 63, 630 Housing Features Circular Connector Shell Size : 15 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT+PA
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 21
  • Number of Power Positions : 4
  • Number of Signal Positions : 17

Electrical Characteristics


  • Operating Voltage (VAC) : 63, 630
  • Operating Voltage (VDC) : 63, 630

Housing Features


  • Circular Connector Shell Size : 15

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet
Circular Connector Housings - 2452-EGA101N00000002000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-EGA101N00000002000-ND
Circular Connector Housings 2452-EGA101N00000002000-ND
615/915 YTEC RECEPTACLE, ANGLED

615/915 YTEC RECEPTACLE, ANGLED

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number EGA101N00000002000 2452-EGA101N00000002000-ND
Product Name Standard Circular Connectors Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1-1546406-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-13-1-B-NB4-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Standard Circular Connectors - 1-2314097-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers