TE Connectivity Heat Shrink Tubing EG9842-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Diesel Fuel, Water, Windshield Washer Fluid, Engine Coolant, Engine Cleaner, Lubricating Oil, Brake Fluid, Transmission Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 200 MM  [7.87 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Heat Shrink Tubing Size Range : 4.45 - 17.78 MM  [.175 - .7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Diesel Fuel, Water, Windshield Washer Fluid, Engine Coolant, Engine Cleaner, Lubricating Oil, Brake Fluid, Transmission Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 200 MM  [7.87 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Heat Shrink Tubing Size Range : 4.45 - 17.78 MM  [.175 - .7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EG9842-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EG9842-000
Heat Shrink Tubing EG9842-000
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Diesel Fuel, Water, Windshield Washer Fluid, Engine Coolant, Engine Cleaner, Lubricating Oil, Brake Fluid, Transmission Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 200 MM  [7.87 INCH ] Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Heat Shrink Tubing Size Range : 4.45 - 17.78 MM  [.175 - .7 INCH ] Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ] Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Gasoline, Diesel Fuel, Water, Windshield Washer Fluid, Engine Coolant, Engine Cleaner, Lubricating Oil, Brake Fluid, Transmission Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 200 MM  [7.87 INCH ]
  • Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ]
  • Heat Shrink Tubing Size Range : 4.45 - 17.78 MM  [.175 - .7 INCH ]
  • Recovered Inside Diameter (Max) : 4.45 MM  [.175 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.41 MM  [.095 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : ES2000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection, Limited Immersion Protection, Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Abrasion, Fluids
  • Operating Temperature Range (DEGC) : -40 - 130
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EG9842-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007510-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0450092004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0486964001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details