TE Connectivity Twisted Pair Cable EG9518-000

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 18 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 18 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - EG9518-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
EG9518-000
Twisted Pair Cable EG9518-000
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Dimensions Wire Size (AWG) : 18 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EG9518-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 092837-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 147637-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1106233001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 172629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers