TE Connectivity Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Te Connectivity EG8852-000

Description
SHLD FLEX CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Te Connectivity - 24AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Te Connectivity
24AC4442
Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Te Connectivity 24AC4442
SHLD FLEX CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4442
Product Name Shld Flex Cable, 3Cond, 22Awg, 100Ft; Cable Shielding Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details