TE Connectivity Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity EG8846-000

Description
SHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: No
Datasheet
Description
SHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity - 24AC4436 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity
24AC4436
Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity 24AC4436
SHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: No

SHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4436
Product Name Shld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details