TE Connectivity Shld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Te Connectivity EG8832-000

Description
SHLD FLEX CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Te Connectivity - 24AC4428 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Te Connectivity
24AC4428
Shld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Te Connectivity 24AC4428
SHLD FLEX CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4428
Product Name Shld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 450mm, double-end, for Latches - G125-FC11205L0-0450F - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details