TE Connectivity Shld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity EG8828-000

Description
SHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: No
Datasheet
Description
SHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity - 24AC4424 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity
24AC4424
Shld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity 24AC4424
SHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: No

SHLD FLEX CABLE, 2COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Voltage Rating:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4424
Product Name Shld Flex Cable, 2Cond, 16Awg, 100Ft; Cable Shielding Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details