TE Connectivity Hook-Up Wire, 22Awg, White, 250Ft; Jacket Material Te Connectivity EG8799-000

Description
HOOK-UP WIRE, 22AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, White, 250Ft; Jacket Material Te Connectivity - 24AC4420 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, White, 250Ft; Jacket Material Te Connectivity
24AC4420
Hook-Up Wire, 22Awg, White, 250Ft; Jacket Material Te Connectivity 24AC4420
HOOK-UP WIRE, 22AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4420
Product Name Hook-Up Wire, 22Awg, White, 250Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details