TE Connectivity Hook-Up Wire, 20Awg, White, 250Ft; Jacket Material Te Connectivity EG8797-000

Description
HOOK-UP WIRE, 20AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, White, 250Ft; Jacket Material Te Connectivity - 24AC4418 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, White, 250Ft; Jacket Material Te Connectivity
24AC4418
Hook-Up Wire, 20Awg, White, 250Ft; Jacket Material Te Connectivity 24AC4418
HOOK-UP WIRE, 20AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4418
Product Name Hook-Up Wire, 20Awg, White, 250Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to TNC Male Test Cable, RG58C/U - 1357 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6828A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details