TE Connectivity Hook-Up Wire, 20Awg, Black, 250Ft; Jacket Material Te Connectivity EG8796-000

Description
HOOK-UP WIRE, 20AWG, BLACK, 250FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, BLACK, 250FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Black, 250Ft; Jacket Material Te Connectivity - 24AC4416 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Black, 250Ft; Jacket Material Te Connectivity
24AC4416
Hook-Up Wire, 20Awg, Black, 250Ft; Jacket Material Te Connectivity 24AC4416
HOOK-UP WIRE, 20AWG, BLACK, 250FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, BLACK, 250FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4416
Product Name Hook-Up Wire, 20Awg, Black, 250Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details