TE Connectivity Hook-Up Wire, 16Awg, White, 250Ft; Jacket Material Te Connectivity EG8793-000

Description
HOOK-UP WIRE, 16AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, White, 250Ft; Jacket Material Te Connectivity - 24AC4412 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, White, 250Ft; Jacket Material Te Connectivity
24AC4412
Hook-Up Wire, 16Awg, White, 250Ft; Jacket Material Te Connectivity 24AC4412
HOOK-UP WIRE, 16AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, WHITE, 250FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4412
Product Name Hook-Up Wire, 16Awg, White, 250Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMSM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details