TE Connectivity Hook-Up Wire, 14Awg, Black, 100Ft; Jacket Material Te Connectivity EG8790-000

Description
HOOK-UP WIRE, 14AWG, BLACK, 100FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 27AWG RoHS Compliant: Yes
Description
HOOK-UP WIRE, 14AWG, BLACK, 100FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 27AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 14Awg, Black, 100Ft; Jacket Material Te Connectivity - 24AC4406 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 14Awg, Black, 100Ft; Jacket Material Te Connectivity
24AC4406
Hook-Up Wire, 14Awg, Black, 100Ft; Jacket Material Te Connectivity 24AC4406
HOOK-UP WIRE, 14AWG, BLACK, 100FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 27AWG RoHS Compliant: Yes

HOOK-UP WIRE, 14AWG, BLACK, 100FT; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 27AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4406
Product Name Hook-Up Wire, 14Awg, Black, 100Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details