TE Connectivity Hook-Up Wire, 12Awg, White, 100Ft; Jacket Material Te Connectivity EG8789-000

Description
HOOK-UP WIRE, 12AWG, WHITE, 100FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:37 x 28AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 12AWG, WHITE, 100FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:37 x 28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12Awg, White, 100Ft; Jacket Material Te Connectivity - 24AC4404 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, White, 100Ft; Jacket Material Te Connectivity
24AC4404
Hook-Up Wire, 12Awg, White, 100Ft; Jacket Material Te Connectivity 24AC4404
HOOK-UP WIRE, 12AWG, WHITE, 100FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:37 x 28AWG RoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, WHITE, 100FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:37 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4404
Product Name Hook-Up Wire, 12Awg, White, 100Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details