TE Connectivity Hook-Up Wire, 10Awg, White, 100Ft; Jacket Material Te Connectivity EG8787-000

Description
HOOK-UP WIRE, 10AWG, WHITE, 100FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:37 x 26AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 10AWG, WHITE, 100FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:37 x 26AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, White, 100Ft; Jacket Material Te Connectivity - 24AC4402 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, White, 100Ft; Jacket Material Te Connectivity
24AC4402
Hook-Up Wire, 10Awg, White, 100Ft; Jacket Material Te Connectivity 24AC4402
HOOK-UP WIRE, 10AWG, WHITE, 100FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:37 x 26AWG RoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, WHITE, 100FT; Jacket Material:Polyolefin; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:37 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC4402
Product Name Hook-Up Wire, 10Awg, White, 100Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details