TE Connectivity ™ Cables, Wires Fiber Optic Cables - EG8007-000 EG8007-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060388-EG8007-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EG8007-00055PC2131-2 2-2/6/9-9; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060388-EG8007-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EG8007-00055PC2131-2 2-2/6/9-9; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - EG8007-000 - EG8007-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - EG8007-000
EG8007-000
Cables, Wires Fiber Optic Cables - EG8007-000 EG8007-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060388-EG8007-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): EG8007-00055PC2131-2 2-2/6/9-9; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060388-EG8007-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): EG8007-00055PC2131-22-2/6/9-9;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number EG8007-000
Product Name Cables, Wires Fiber Optic Cables - EG8007-000
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details