TE Connectivity Twisted Pair Cable EG7213-000

Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : White, White with Green and Blue Stripes Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : .79 MM  [.031 INCH ] Overall Outside Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.047 INCH ] Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : White, White with Green and Blue Stripes Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : .79 MM  [.031 INCH ] Overall Outside Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.047 INCH ] Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - EG7213-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
EG7213-000
Twisted Pair Cable EG7213-000
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : White, White with Green and Blue Stripes Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : .79 MM  [.031 INCH ] Overall Outside Diameter : 2.39 MM  [.094 INCH ] Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.047 INCH ] Wire Size (AWG) : 22 Wire Size (CMA) : 1.19 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Configuration : Twisted Pair
  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color : White, White with Green and Blue Stripes

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .79 MM  [.031 INCH ]
  • Overall Outside Diameter : 2.39 MM  [.094 INCH ]
  • Strand Size (AWG) : 34
  • Wire Diameter : .05 MM  [.047 INCH ]
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 1.19

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EG7213-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0033333001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 1426573001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 0116093002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details