Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 1665
Dimensions Conductor Diameter Range : 6.73 MM [.265 INCH ] Outside Cable Diameter : 8.2 MM [.323 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 4
Electrical Characteristics Operating Voltage (VAC) : 1000
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
Body Features
- Conductor Material : Nickel-Coated Copper
- Wire & Cable Insulation Material : Modified PFA
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 1665
Dimensions
- Conductor Diameter Range : 6.73 MM [.265 INCH ]
- Outside Cable Diameter : 8.2 MM [.323 INCH ]
- Strand Size (AWG) : 36
- Wire Size (AWG) : 4
Electrical Characteristics
- Operating Voltage (VAC) : 1000
Product Type Features
Usage Conditions
- Cable Type : SHF260
- Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]