Manufacturer: TE Connectivity
Win Source Part Number: 870264-EG6424-000
Features: Heat Gun - 230V 176°F ~ 1166°F (80°C ~ 630°C) 2000W Blue
Package: Bulk
Family Name: EG64
Categories: Tools
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 870264-EG6424-000 |
| Product Name | Unclassified - EG6424-000 |