TE Connectivity Multicore Cable EG6363-000

Description
Body Features Multicore Cable Conductor Material : Nickel-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : White, White with Orange Stripe, White with Blue Stripe Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (INCH) : .066 Multicore Cable Overall Outside Diameter (INCH) : .297 Multicore Cable Wire Diameter (INCH) : .12 Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Multicore Cable Voltage Rating (V) : 2000 Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Multicore Cable Conductor Material : Nickel-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : White, White with Orange Stripe, White with Blue Stripe Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (INCH) : .066 Multicore Cable Overall Outside Diameter (INCH) : .297 Multicore Cable Wire Diameter (INCH) : .12 Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Multicore Cable Voltage Rating (V) : 2000 Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - EG6363-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
EG6363-000
Multicore Cable EG6363-000
Body Features Multicore Cable Conductor Material : Nickel-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : White, White with Orange Stripe, White with Blue Stripe Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 19 Dimensions Multicore Cable Conductor Diameter (INCH) : .066 Multicore Cable Overall Outside Diameter (INCH) : .297 Multicore Cable Wire Diameter (INCH) : .12 Strand Size (AWG) : 27 Wire Size (AWG) : 14 Electrical Characteristics Multicore Cable Voltage Rating (V) : 2000 Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Multicore Cable Conductor Material : Nickel-Coated Copper
  • Multicore Cable Jacket Color : White
  • Multicore Cable Shield Material : Nickel-Plated Copper
  • Multicore Cable Wire Color : White, White with Orange Stripe, White with Blue Stripe

Configuration Features


  • Number of Multicore Cable Conductors : 3
  • Number of Strands : 19

Dimensions


  • Multicore Cable Conductor Diameter (INCH) : .066
  • Multicore Cable Overall Outside Diameter (INCH) : .297
  • Multicore Cable Wire Diameter (INCH) : .12
  • Strand Size (AWG) : 27
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 2000

Product Type Features


  • Multicore Cable Style : Round Braided Shielded & Jacketed
  • Multicore Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EG6363-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0174953001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 099441-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0177953001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details