TE Connectivity Heat Shrink Tubing EG63512001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 25.4 - 50.8 MM  [1 - 2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Cut-Through, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 25.4 - 50.8 MM  [1 - 2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Cut-Through, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EG63512001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EG63512001
Heat Shrink Tubing EG63512001
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ] Heat Shrink Tubing Size Range : 25.4 - 50.8 MM  [1 - 2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Cut-Through, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Polyvinylidene Fluoride
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 50.8 MM  [2 INCH ]
  • Heat Shrink Tubing Size Range : 25.4 - 50.8 MM  [1 - 2 INCH ]
  • Recovered Inside Diameter (Max) : 25.4 MM  [1 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RW-175
  • Wall Type : Single

Usage Conditions


  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Strain Relief, Cut-Through, Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 175
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EG63512001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details