TE Connectivity Multicore Cable EG5123-000

Description
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White with Orange Stripe, White with Blue Stripe, White Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 154 Dimensions Multicore Cable Conductor Diameter (INCH) : .029 Multicore Cable Overall Outside Diameter (INCH) : .128 Multicore Cable Wire Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 44 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White with Orange Stripe, White with Blue Stripe, White Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 154 Dimensions Multicore Cable Conductor Diameter (INCH) : .029 Multicore Cable Overall Outside Diameter (INCH) : .128 Multicore Cable Wire Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 44 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - EG5123-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
EG5123-000
Multicore Cable EG5123-000
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White with Orange Stripe, White with Blue Stripe, White Configuration Features Number of Multicore Cable Conductors : 3 Number of Strands : 154 Dimensions Multicore Cable Conductor Diameter (INCH) : .029 Multicore Cable Overall Outside Diameter (INCH) : .128 Multicore Cable Wire Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 44 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Stranding : High Strand Count Conductor
  • Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy
  • Multicore Cable Jacket Color : White
  • Multicore Cable Shield Material : Silver-Coated Copper
  • Multicore Cable Wire Color : White with Orange Stripe, White with Blue Stripe, White

Configuration Features


  • Number of Multicore Cable Conductors : 3
  • Number of Strands : 154

Dimensions


  • Multicore Cable Conductor Diameter (INCH) : .029
  • Multicore Cable Overall Outside Diameter (INCH) : .128
  • Multicore Cable Wire Diameter : 1.09 MM  [.043 INCH ]
  • Strand Size (AWG) : 44
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Round Braided Shielded & Jacketed
  • Multicore Cable Type : Spec 80
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EG5123-000
Product Name Multicore Cable
Product Category Cable
Cable Shielding Braid
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1026143001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G0121-1.20-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
Twisted Pair Cable - 1430773001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers