TE Connectivity Heat Shrink Tubing EG4905-000

Description
Body Features Flexibility : Flexible Primary Product Color : Red Primary Product Material : Adhesive Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Tubing Size Range : 2.54 - 7.62 MM  [.1 - .3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Primary Product Color : Red Primary Product Material : Adhesive Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Tubing Size Range : 2.54 - 7.62 MM  [.1 - .3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EG4905-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EG4905-000
Heat Shrink Tubing EG4905-000
Body Features Flexibility : Flexible Primary Product Color : Red Primary Product Material : Adhesive Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ] Tubing Size Range : 2.54 - 7.62 MM  [.1 - .3 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Red
  • Primary Product Material : Adhesive
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 7.62 MM  [.3 INCH ]
  • Recovered Inside Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Tubing Size Range : 2.54 - 7.62 MM  [.1 - .3 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture Resistant
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EG4905-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details