TE Connectivity
Connector Backshells
EG4785-000
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 31.8 MM [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM [.5 - .12 INCH ] Product Length : 35 MM [1.37 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/24, D38999/42, D38999/40, D38999/26, D38999/46, D38999/20
Operation/Applicatio
n Compatible With Connector Shell Size : F, 19
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W Entry Size Code : 20 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 31.8 MM [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM [.5 - .12 INCH ] Product Length : 35 MM [1.37 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/24, D38999/42, D38999/40, D38999/26, D38999/46, D38999/20
Operation/Applicatio
n Compatible With Connector Shell Size : F, 19
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W Entry Size Code : 20 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 31.8 MM [.01 - 1.25 INCH ] Compatible Cable Diameter Range : 12.7 - 20.7 MM [.5 - .12 INCH ] Product Length : 35 MM [1.37 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/24, D38999/42, D38999/40, D38999/26, D38999/46, D38999/20
Operation/Applicatio
n Compatible With Connector Shell Size : F, 19
Other Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W Entry Size Code : 20 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR20AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
Primary Product Color : Black
Primary Product Material : Aluminum
Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions
Cable Entry Diameter : .2 - 31.8 MM [.01 - 1.25 INCH ]
Compatible Cable Diameter Range : 12.7 - 20.7 MM [.5 - .12 INCH ]
Product Length : 35 MM [1.37 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : D38999/47, D38999/24, D38999/42, D38999/40, D38999/26, D38999/46, D38999/20
Operation/Applicatio n
Compatible With Connector Shell Size : F, 19
Other
Connector Interface Specification : MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W
Entry Size Code : 20
TE Connector Interface Code : 40
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Included : TR20AI
Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Salt Spray Resistance (HR) : 500
Buy Now
Technical Specifications
Product Category
Electrical Connectors
Product Number
EG4785-000
Product Name
Connector Backshells
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details