TE Connectivity Heat Shrink Boots EG4170-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202D Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202D Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - EG4170-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
EG4170-000
Heat Shrink Boots EG4170-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202D Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202D

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EG4170-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 004487-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 001885-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details