TE Connectivity Heat Shrink Caps EG41090001

Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8 Dimensions Compatible Cable Diameter Range : 10.9 MM  [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Wall Thickness : Thin Identification Marking Marked : No.3 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Engine Cleaner, Water, Power Steering Fluid, Lubricating Oil, Diesel Fuel Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Limited Immersion Protection, Moisture & Spray Protection, Splash Protection
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8 Dimensions Compatible Cable Diameter Range : 10.9 MM  [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Wall Thickness : Thin Identification Marking Marked : No.3 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Engine Cleaner, Water, Power Steering Fluid, Lubricating Oil, Diesel Fuel Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Limited Immersion Protection, Moisture & Spray Protection, Splash Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - EG41090001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
EG41090001
Heat Shrink Caps EG41090001
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8 Dimensions Compatible Cable Diameter Range : 10.9 MM  [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ] Wall Thickness : Thin Identification Marking Marked : No.3 Industry Standards Compatible With Agency/Standards Products : UL UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Engine Cleaner, Water, Power Steering Fluid, Lubricating Oil, Diesel Fuel Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance Properties : Limited Immersion Protection, Moisture & Spray Protection, Splash Protection

Body Features


  • Flexibility : Semi-Rigid
  • Lining Type : Adhesive
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 4:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Modification : B8

Dimensions


  • Compatible Cable Diameter Range : 10.9 MM  [.43 INCH ]
  • Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Recovered Inside Diameter (Max) : 2.41 MM  [.095 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.91 MM  [.075 INCH ]
  • Wall Thickness : Thin

Identification Marking


  • Marked : No.3

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Rating : Recognized

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Fluid Resistance Type : Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Engine Cleaner, Water, Power Steering Fluid, Lubricating Oil, Diesel Fuel
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Resistance Properties : Limited Immersion Protection, Moisture & Spray Protection, Splash Protection
Buy Now Datasheet
Heat Shrink Tubing - 2767732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2767732
Heat Shrink Tubing 2767732
ES-CAP-NO.3-B8-0-50M M

ES-CAP-NO.3-B8-0-50MM

Supplier's Site
Heat Shrink Tubing - 2767732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2767732P
Heat Shrink Tubing 2767732P
ES-CAP-NO.3-B8-0-50M M

ES-CAP-NO.3-B8-0-50MM

Supplier's Site
Heat Shrink Tubing - 2767731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2767731
Heat Shrink Tubing 2767731
ES-CAP-NO.3-B8-0-50M M

ES-CAP-NO.3-B8-0-50MM

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Protective Sleeving Protective Sleeving
Product Number EG41090001 2767732
Product Name Heat Shrink Caps Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Wraps - 067269-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details