TE Connectivity
Heat Shrink Caps
EG41086001
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.3
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Water, Engine Cleaner, Engine Coolant, Diesel Fuel, Brake Fluid, Automatic Transmission Fluid, Power Steering Fluid Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Limited Immersion Protection, Splash Protection, Moisture & Spray Protection
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.3
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Water, Engine Cleaner, Engine Coolant, Diesel Fuel, Brake Fluid, Automatic Transmission Fluid, Power Steering Fluid Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Limited Immersion Protection, Splash Protection, Moisture & Spray Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B8
Dimensions Compatible Cable Diameter Range : 10.9 MM [.43 INCH ] Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ] Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ] Wall Thickness : Thin
Identification Marking Marked : No.3
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Water, Engine Cleaner, Engine Coolant, Diesel Fuel, Brake Fluid, Automatic Transmission Fluid, Power Steering Fluid Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Limited Immersion Protection, Splash Protection, Moisture & Spray Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Adhesive
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
- Modification : B8
Dimensions
- Compatible Cable Diameter Range : 10.9 MM [.43 INCH ]
- Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ]
- Product Length : 40 MM [1.575 INCH ]
- Recovered Inside Diameter (Max) : 2.41 MM [.095 INCH ]
- Recovered Wall Thickness (Nominal) : 1.91 MM [.075 INCH ]
- Wall Thickness : Thin
Identification Marking
Industry Standards
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Mechanical Damage
Product Type Features
Usage Conditions
- Flammability Performance : Flame-Retardant
- Fluid Resistance Type : Lubricating Oil, Water, Engine Cleaner, Engine Coolant, Diesel Fuel, Brake Fluid, Automatic Transmission Fluid, Power Steering Fluid
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Limited Immersion Protection, Splash Protection, Moisture & Spray Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
EG41086001 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details