TE Connectivity Multicore Cable EG3990-000

Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Red, Yellow, Blue Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .036 Conductor Insulation Diameter (INCH) : .019 Outside Cable Diameter (INCH) : .108 Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Red, Yellow, Blue Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .036 Conductor Insulation Diameter (INCH) : .019 Outside Cable Diameter (INCH) : .108 Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - EG3990-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
EG3990-000
Multicore Cable EG3990-000
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Red, Yellow, Blue Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range (INCH) : .036 Conductor Insulation Diameter (INCH) : .019 Outside Cable Diameter (INCH) : .108 Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : White
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Nickel-Coated High Strength Copper Alloy
  • Shield Material : Nickel-Plated Copper
  • Wire Color (Base) : Red, Yellow, Blue
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (INCH) : .036
  • Conductor Insulation Diameter (INCH) : .019
  • Outside Cable Diameter (INCH) : .108
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EG3990-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Nickel-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 100381-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details
Multiple Conductor Cables - 484-100G0121-0.40-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 1127813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 143043-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers