TE Connectivity Sensor Cable EG3277-000

Description
Body Features Conductor Material : Bare Copper Shield Material : ALU Foil wrap Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 7.47 MM  [.294 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Request a Quote
Description
Body Features Conductor Material : Bare Copper Shield Material : ALU Foil wrap Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 7.47 MM  [.294 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - EG3277-000 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
EG3277-000
Sensor Cable EG3277-000
Body Features Conductor Material : Bare Copper Shield Material : ALU Foil wrap Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 7.47 MM  [.294 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids

Body Features


  • Conductor Material : Bare Copper
  • Shield Material : ALU Foil wrap
  • Wire Color (Base) : Green, Yellow

Configuration Features


  • Number of Components : 2

Dimensions


  • Outside Cable Diameter : 7.47 MM  [.294 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Sensor Cable Chemical Resistance : Various Automotive Fluids
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EG3277-000
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding ALU Foil wrap
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 108280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 0457173001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 116677-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0237813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details