TE Connectivity Cable Braids EG3245-000

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 4.5 - 8 MM  [.177 - .315 INCH ] Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 15.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 18 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 4.5 - 8 MM  [.177 - .315 INCH ] Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 15.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 18 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - EG3245-000 - TE Connectivity
Berwyn, PA, United States
Cable Braids
EG3245-000
Cable Braids EG3245-000
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 4.5 - 8 MM  [.177 - .315 INCH ] Product Length : 50 M  [164.04 FT ] Weight (Nominal) (KGKM) : 15.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 18 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter : 4.5 - 8 MM  [.177 - .315 INCH ]
  • Product Length : 50 M  [164.04 FT ]
  • Weight (Nominal) (KGKM) : 15.5

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 18

Other


  • Braid Coverage (PCT) : 90

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
shrink tube - EG3245-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EG3245-000
shrink tube EG3245-000
US TFIT Kits

US TFIT Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EG3245-000 EG3245-000
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0593624001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0370534001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 0294356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details