TE Connectivity Cable Braids EG3244-000

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 3 - 4.5 MM  [.118 - .177 INCH ] Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 8.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 28 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 3 - 4.5 MM  [.118 - .177 INCH ] Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 8.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 28 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - EG3244-000 - TE Connectivity
Berwyn, PA, United States
Cable Braids
EG3244-000
Cable Braids EG3244-000
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 3 - 4.5 MM  [.118 - .177 INCH ] Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 8.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 28 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter : 3 - 4.5 MM  [.118 - .177 INCH ]
  • Product Length : 100 M  [328.08 FT ]
  • Weight (Nominal) (KGKM) : 8.5

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 28

Other


  • Braid Coverage (PCT) : 90

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 100

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
shrink tube - EG3244-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EG3244-000
shrink tube EG3244-000
US TFIT Kits

US TFIT Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EG3244-000 EG3244-000
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 006632-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details